Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204216688E3

Description
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204216688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204216688E3-ND
Aluminum Electrolytic Capacitors MAL204216688E3-ND
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C

6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204216688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204216688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204216688E3
CAP ALUM 6.8UF 400V AXIAL

CAP ALUM 6.8UF 400V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL204216688E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204216688E3
Aluminum Electrolytic Capacitors MAL204216688E3
CAP ALUM 6.8UF 400V AXIAL

CAP ALUM 6.8UF 400V AXIAL

Supplier's Site Datasheet
222204216688; 400V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0992 - Newark, An Avnet Company
Chicago, IL, United States
222204216688; 400V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0992
222204216688; 400V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0992
222204216688; 400V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

222204216688; 400V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204216688E3-ND MAL204216688E3 MAL204216688E3 97C0992
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 222204216688; 400V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details