Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204245339E3

Description
33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204245339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204245339E3-ND
Aluminum Electrolytic Capacitors MAL204245339E3-ND
33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C

33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
33 350V 18X30Mm 85 15000H Vishay - 97C1030 - Newark, An Avnet Company
Chicago, IL, United States
33 350V 18X30Mm 85 15000H Vishay
97C1030
33 350V 18X30Mm 85 15000H Vishay 97C1030
33 350V 18x30mm 85 15000h

33 350V 18x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204245339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204245339E3
Capacitors - Aluminum Electrolytic Capacitors MAL204245339E3
CAP ALUM 33UF 350V AXIAL

CAP ALUM 33UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204245339E3-ND 97C1030 MAL204245339E3
Product Name Aluminum Electrolytic Capacitors 33 350V 18X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers