Vishay Intertechnology, Inc. 470UF 10V Capacitor MAL202124471E3

Description
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL202124471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL202124471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 10V Capacitor
58-MAL202124471E3
470UF 10V Capacitor 58-MAL202124471E3
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL202124471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124471E3 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL202124471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124471E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124471E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124471E3TR-ND
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202124471E3CT-ND
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0091
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0091
Capacitor,470uF,10VD C,20-% Tol,20+% Tol

Capacitor,470uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202124471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124471E3
CAP ALUM 470UF 20% 10V AXIAL

CAP ALUM 470UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202124471E3 56-MAL202124471E3TR-ND 97C0091 MAL202124471E3
Product Name 470UF 10V Capacitor Aluminum Electrolytic Capacitors Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers