10µF 450V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 10000 Hrs @ 85°C
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 10000 Hrs @ 85°C
042ASH min axial Al elect cap,10uF 450V
021ASM min axial Al elect cap,10uF 450V
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 10UF 450V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, AXIAL; CAPACITANCE:10F; VOLTAGE RATING:450V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL204217109E3CT-ND | 3245408 | 3245408P | 98K6705 | MAL204217109E3 | 24857096 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 450V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 1.00E7 microF |