Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203133471E3

Description
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203133471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203133471E3-ND
Aluminum Electrolytic Capacitors MAL203133471E3-ND
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,6.3Vdc,10-% Tol,50+% Tol Vishay - 97C0287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
97C0287
Capacitor,470Uf,6.3Vdc,10-% Tol,50+% Tol Vishay 97C0287
Capacitor,470uF,6.3V DC,10-% Tol,50+% Tol

Capacitor,470uF,6.3VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203133471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203133471E3
Capacitors - Aluminum Electrolytic Capacitors MAL203133471E3
CAP ALUM 470UF 6.3V AXIAL

CAP ALUM 470UF 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203133471E3-ND 97C0287 MAL203133471E3
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,6.3Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details