Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204227159E3

Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204227159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204227159E3-ND
Aluminum Electrolytic Capacitors MAL204227159E3-ND
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C

15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
15 450V 12,5X30Mm 85 10000H Vishay - 97C1018 - Newark, An Avnet Company
Chicago, IL, United States
15 450V 12,5X30Mm 85 10000H Vishay
97C1018
15 450V 12,5X30Mm 85 10000H Vishay 97C1018
15 450V 12,5x30mm 85 10000h

15 450V 12,5x30mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204227159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204227159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204227159E3
CAP ALUM 15UF 450V AXIAL

CAP ALUM 15UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204227159E3-ND 97C1018 MAL204227159E3
Product Name Aluminum Electrolytic Capacitors 15 450V 12,5X30Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details