Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202139339E3

Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202139339E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202139339E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL202139339E3TB-ND
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202139339E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202139339E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202139339E3CT-ND
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
33UF 100V Capacitor
58-MAL202139339E3
33UF 100V Capacitor 58-MAL202139339E3
CAP ALUM 33UF 20% 100V AXIAL Product overview: MAL202139339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139339E3 can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 100V AXIAL Product overview: MAL202139339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139339E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202139339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202139339E3
Capacitors - Aluminum Electrolytic Capacitors MAL202139339E3
CAP ALUM 33UF 20% 100V AXIAL

CAP ALUM 33UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay - 14M8267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay
14M8267
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay 14M8267
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:3.9ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:3.9ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7818 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
27X7818
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay 27X7818
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202139339E3TB-ND 58-MAL202139339E3 MAL202139339E3 14M8267 27X7818
Product Name Aluminum Electrolytic Capacitors 33UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details