Cap Aluminum Lytic 68uF 100V 20% (10 X 18mm) Axial 1.9 Ohm 220mA 2500h 85°C Automotive Ammo Product overview: MAL202139689E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uF, 100V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 68uF, 100V, 1.9 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139689E3 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 1.3225 A @ 10 kHz
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.9ohmRoHS Compliant: Yes
CAP ALUM 68UF 20% 100V AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202139689E3 | 4094PHCT-ND | 95C1194 | MAL202139689E3 | |
| Product Name | Automotive 68uF 100V 1.9 Ohm Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 0.2200 microF | 68 microF | 68 microF | 68 microF |