Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202139478E3

Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202139478E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202139478E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL202139478E3TB-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm 2500 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202139478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202139478E3
Capacitors - Aluminum Electrolytic Capacitors MAL202139478E3
CAP ALUM 4.7UF 20% 100V AXIAL

CAP ALUM 4.7UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1192 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial; Capacitance Vishay
95C1192
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial; Capacitance Vishay 95C1192
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7819 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
27X7819
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay 27X7819
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:27ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:27ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202139478E3TB-ND MAL202139478E3 95C1192
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers