220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 600mR ESR Product overview: MAL202190512E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190512E3 can be used for catalog matching and distributor lookup.
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm 2500 Hrs @ 85°C
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm 2500 Hrs @ 85°C
Aluminium Capacitors Axial 220uF 63V 20%
Vishay MAL202190512E3 Capacitor
CAP ALUM 220UF 20% 63V AXIAL
CAPACITOR, ELECTROLYTIC, AXIAL, 220UF, 63V, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 63V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202190512E3 | 4076PHCT-ND | 2803337 | 2803336 | MAL202190512E3 | 55529526 | 14M8268 | 886-MAL202190512E3 |
| Product Name | 220uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 220Uf, 63V, 20%, Axial; Capacitance Vishay | CAP ALUM 220UF 20% 63V AXIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |