Vishay MAL202115103E3 Capacitor
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 58mOhm 8000 Hrs @ 85°C
16V 10mF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202115103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115103E3 can be used for catalog matching and distributor lookup.
ELECTROLYTIC CAPACITOR, CAPACITANCE 10000 F, VOLTAGE 16 VDC, THROUGH HOLE, MAXIMUM OPERATING TEMPERATURE +85 C, LIFETIME 8000 H, RIPPLE CURRENT 2.17 AMP, EQUIVALENT SERIES RESISTANCE 58 M, TOLERANCE 20%, LEAKAGE CURRENT 324 A. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 10000UF 20% 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 20%, AXIAL; Capacitance:10000µF;
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1084920 | 4030PHBK-ND | 58-MAL202115103E3 | 55529264 | MAL202115103E3 | 18C4446 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Through-Hole 16V Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |