1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 179mOhm 8000 Hrs @ 85°C
Aluminium Capacitor Axial 1500uF 25V 20%
Aluminium Capacitor Axial 1500uF 25V 20%
Alum Elec Cap 1500uF 25V 20% Axial 179mR 950mA 85C Product overview: MAL202116152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 25V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 25V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116152E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 25V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:12.5mm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 1500 - F, - 20%, 25 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1500UF 20% 25V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 1500UF, 25V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4041PHBK-ND | 2803257 | 58-MAL202116152E3 | 95C1140 | 98K6585 | MAL202116152E3 | 55529278 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 1500uF 25V 950mA Capacitor | Aluminum Electrolytic Capacitor 1500Uf, 25V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 1500 F, 20%, 25 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |