100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C
100uF 63V Axial Al Electrolytic Capacitor, 1.3R ESR, 85C Product overview: MAL202138101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138101E3 can be used for catalog matching and distributor lookup.
021ASM min axial Al elect cap,100uF 63V
021ASM min axial Al elect cap,100uF 63V
CAP ALUM 100UF 20% 63V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 63V, 20 %, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85 DEGREES C, 8X18 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 63 V, 8 mm, Axial Leaded RoHS Compliant: Yes
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4074PHCT-ND | 58-MAL202138101E3 | 3245262 | 3245262P | MAL202138101E3 | 34102094 | 17M9377 | 98K6613 | 70122968 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 63V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay | CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||||
| Features | Polarized | Polarized | Polarized | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |