Vishay Intertechnology, Inc. 3300UF 10V Capacitor MAL202124332E3

Description
CAP ALUM 3300UF 20% 10V AXIAL Product overview: MAL202124332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124332E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 3300UF 20% 10V AXIAL Product overview: MAL202124332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124332E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300UF 10V Capacitor
58-MAL202124332E3
3300UF 10V Capacitor 58-MAL202124332E3
CAP ALUM 3300UF 20% 10V AXIAL Product overview: MAL202124332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124332E3 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 10V AXIAL Product overview: MAL202124332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124332E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124332E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124332E3TR-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm @ 100Hz 8000 Hrs @ 85°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124332E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124332E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202124332E3CT-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm @ 100Hz 8000 Hrs @ 85°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202124332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124332E3
CAP ALUM 3300UF 20% 10V AXIAL

CAP ALUM 3300UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-MAL202124332E3 56-MAL202124332E3TR-ND MAL202124332E3
Product Name 3300UF 10V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details