470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 2500 Hrs @ 85°C
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 2500 Hrs @ 85°C
470uF 40V 20% Axial Al Electrolytic Cap, 370mR ESR, 520mA Ripple Product overview: MAL202190515E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 520mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 520mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190515E3 can be used for catalog matching and distributor lookup.
Vishay MAL202190515E3 Capacitor
Vishay MAL202190515E3 Capacitor
CAP ALUM 470UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 40V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4053PHCT-ND | 58-MAL202190515E3 | 2803342 | 886-MAL202190515E3 | 95C1196 | MAL202190515E3 |
| Product Name | Aluminum Electrolytic Capacitors | 470uF 40V 520mA Capacitor | Aluminium Capacitors | CAP ALUM 470UF 20% 40V AXIAL | Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |