Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203039108E3

Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203039108E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203039108E3-ND
Aluminum Electrolytic Capacitors MAL203039108E3-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203039108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203039108E3
Capacitors - Aluminum Electrolytic Capacitors MAL203039108E3
CAP ALUM 1UF 100V AXIAL

CAP ALUM 1UF 100V AXIAL

Supplier's Site
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0251
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0251
Capacitor,1uF,100VDC ,10-% Tol,50+% Tol

Capacitor,1uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203039108E3-ND MAL203039108E3 97C0251
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details