Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202126479E3

Description
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202126479E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126479E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202126479E3TR-ND
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 2500 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202126479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202126479E3CT-ND
CAP ALUM 47UF 20% 25V AXIAL TH

CAP ALUM 47UF 20% 25V AXIAL TH

Buy Now Datasheet
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C0112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C0112
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C0112
Capacitor,47uF,25VDC ,20-% Tol,20+% Tol

Capacitor,47uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202126479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202126479E3
Capacitors - Aluminum Electrolytic Capacitors MAL202126479E3
CAP ALUM 47UF 20% 25V AXIAL

CAP ALUM 47UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202126479E3TR-ND 97C0112 MAL202126479E3
Product Name Aluminum Electrolytic Capacitors Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details