Win Source Part Number: 1034379-MAL203690004
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 036 RSP
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 4.5 Ohms
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): ECA-1VM100; SK100M035ST; ECA-1VM100I; ESMG500ELL100ME11D; UVR1H100MDD1TA; UVR1V100MDD1TA;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ Low Frequency: 60 mA @ 100 Hz
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2.5mm 60mA 3000h 85°C Automotive Bulk Product overview: MAL203690004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 50V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 50V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203690004E3 can be used for catalog matching and distributor lookup.
Capacitor,10uF,50VDC
CAP ALUM 10UF 20% 50V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1034379-MAL203690004E3 | MAL203690004E3-ND | 58-MAL203690004E3 | 97C0399 | MAL203690004E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive 10uF 50V 60mA Capacitor | Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 1.00E7 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts |