Vishay Intertechnology, Inc. Automotive 330uF 63V 0.409 Ohm Capacitor MAL202128331E3

Description
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive T/R Product overview: MAL202128331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive T/R Product overview: MAL202128331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 330uF 63V 0.409 Ohm Capacitor
58-MAL202128331E3
Automotive 330uF 63V 0.409 Ohm Capacitor 58-MAL202128331E3
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive T/R Product overview: MAL202128331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128331E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive T/R Product overview: MAL202128331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202128331E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128331E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128331E3TR-ND
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 409mOhm @ 100Hz 8000 Hrs @ 85°C

330µF 63V Aluminum Electrolytic Capacitors Axial, Can 409mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202128331E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128331E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202128331E3CT-ND
CAP ALUM 330UF 20% 63V AXIAL TH

CAP ALUM 330UF 20% 63V AXIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202128331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128331E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202128331E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202128331E3
Aluminum Electrolytic Capacitors MAL202128331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site Datasheet
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C0132
Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C0132
Capacitor,330uF,63VD C,20-% Tol,20+% Tol

Capacitor,330uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202128331E3 56-MAL202128331E3TR-ND MAL202128331E3 MAL202128331E3 97C0132
Product Name Automotive 330uF 63V 0.409 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,330Uf,63Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details