47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C
Vishay MAL202127479E3 Capacitor
Aluminium Capacitors Axial 47uF 40V 20%
Aluminium Capacitors Axial 47uF 40V 20%
Cap Aluminum Lytic 47uF 40V 20% (6 X 10mm) Axial 3.8 Ohm 110mA 2500h 85°C Automotive T/R Product overview: MAL202127479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 40V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 40V, 3.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127479E3 can be used for catalog matching and distributor lookup.
CAP, 47UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 47UF 20% 40V AXIAL
CAP ALUM 47UF 20% 40V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202127479E3CT-ND | 2803291 | 2803290 | 58-MAL202127479E3 | 69AH0785 | MAL202127479E3 | MAL202127479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 47uF 40V 3.8 Ohm Capacitor | Cap, 47Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 4.70E7 microF | 47 microF | 47 microF |