15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C
Vishay MAL202128159E3 Capacitor
Vishay MAL202128159E3 Capacitor
Aluminium Capacitors Axial 15uF 63V 20%
CAP ALUM 15UF 20% 63V AXIAL Product overview: MAL202128159E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128159E3 can be used for catalog matching and distributor lookup.
CAP ALU ELEC, 15UF, 63V, AXIAL, ROHS COMPLIANT: YES, 4.5X10MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 15UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 15UF 20% 63V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202128159E3TR-ND | 2803301 | 2803300 | 58-MAL202128159E3 | 137421159 | 69AH0788 | MAL202128159E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 15UF 63V Capacitor | Capacitor | Cap, 15Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |