Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204228109E3

Description
10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204228109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204228109E3-ND
Aluminum Electrolytic Capacitors MAL204228109E3-ND
10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204228109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204228109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204228109E3
CAP ALUM 10UF 385V AXIAL

CAP ALUM 10UF 385V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL204228109E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204228109E3
Aluminum Electrolytic Capacitors MAL204228109E3
CAP ALUM 10UF 385V AXIAL

CAP ALUM 10UF 385V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204228109E3-ND MAL204228109E3 MAL204228109E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers