Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190541E3

Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202190541E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190541E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190541E3TR-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190541E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190541E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190541E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 47uF 63V 2.7 Ohm Capacitor
58-MAL202190541E3
Automotive 47uF 63V 2.7 Ohm Capacitor 58-MAL202190541E3
Cap Aluminum Lytic 47uF 63V 20% (8 X 11mm) Axial 2.7 Ohm 140mA 2500h 85°C Automotive T/R Product overview: MAL202190541E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 63V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 63V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190541E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 63V 20% (8 X 11mm) Axial 2.7 Ohm 140mA 2500h 85°C Automotive T/R Product overview: MAL202190541E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 63V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 63V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190541E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190541E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190541E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190541E3
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site
Capacitance Vishay - 83X5713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
83X5713
Capacitance Vishay 83X5713
Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:8mm RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitance Vishay - 82X7220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
82X7220
Capacitance Vishay 82X7220
Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:8mm RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 109301337 - Radwell International
Willingboro, NJ, United States
Capacitor
109301337
Capacitor 109301337
CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202190541E3TR-ND 58-MAL202190541E3 MAL202190541E3 83X5713 109301337
Product Name Aluminum Electrolytic Capacitors Automotive 47uF 63V 2.7 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitance Vishay Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details