Vishay Intertechnology, Inc. Through-Hole 470uF 25V Capacitor MAL202136471E3

Description
470uF 25V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202136471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 25V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202136471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 470uF 25V Capacitor
58-MAL202136471E3
Through-Hole 470uF 25V Capacitor 58-MAL202136471E3
470uF 25V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202136471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136471E3 can be used for catalog matching and distributor lookup.

470uF 25V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202136471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4037PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4037PHCT-ND
Aluminum Electrolytic Capacitors 4037PHCT-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm 2500 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4037PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4037PHTB-ND
Aluminum Electrolytic Capacitors 4037PHTB-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm 2500 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR; ALU ELECTROLYTIC;CAP 470UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V - 70122973 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 470UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V
70122973
CAPACITOR; ALU ELECTROLYTIC;CAP 470UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V 70122973
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202136471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202136471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202136471E3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1168 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay
95C1168
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay 95C1168
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay - 98K6607 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay
98K6607
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay 98K6607
Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 25 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 25 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 55529430 - Radwell International
Willingboro, NJ, United States
Capacitor
55529430
Capacitor 55529430
CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 25V, 20%, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 25V, 20%, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202136471E3 4037PHCT-ND 70122973 MAL202136471E3 95C1168 98K6607 55529430
Product Name Through-Hole 470uF 25V Capacitor Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 470UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details