Vishay Intertechnology, Inc. 1500UF 16V Capacitor MAL202115152E3

Description
CAP ALUM 1500UF 20% 16V AXIAL Product overview: MAL202115152E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1500UF 20% 16V AXIAL Product overview: MAL202115152E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500UF 16V Capacitor
58-MAL202115152E3
1500UF 16V Capacitor 58-MAL202115152E3
CAP ALUM 1500UF 20% 16V AXIAL Product overview: MAL202115152E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115152E3 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 16V AXIAL Product overview: MAL202115152E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115152E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4025PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4025PHBK-ND
Aluminum Electrolytic Capacitors 4025PHBK-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 85°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803255
Aluminium Capacitors 2803255
Vishay MAL202115152E3 Capacitor

Vishay MAL202115152E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803254
Aluminium Capacitors 2803254
Vishay MAL202115152E3 Capacitor

Vishay MAL202115152E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 1500Uf, 16V, 20%, Axial; Capacitance Vishay - 14M8250 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 16V, 20%, Axial; Capacitance Vishay
14M8250
Aluminum Electrolytic Capacitor 1500Uf, 16V, 20%, Axial; Capacitance Vishay 14M8250
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 16V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 16V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay
69AH0778
Cap, 1500Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay 69AH0778
CAP, 1500UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1500UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202115152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202115152E3
Capacitors - Aluminum Electrolytic Capacitors MAL202115152E3
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site
Capacitor - 55529266 - Radwell International
Willingboro, NJ, United States
Capacitor
55529266
Capacitor 55529266
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 16V, 20%, AXIAL; CAPACITANCE:1500µF; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 16V, 20%, AXIAL; CAPACITANCE:1500µF; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202115152E3 4025PHBK-ND 2803255 14M8250 69AH0778 MAL202115152E3 55529266
Product Name 1500UF 16V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 1500Uf, 16V, 20%, Axial; Capacitance Vishay Cap, 1500Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers