Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203026229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203026229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203026229E3-ND
Aluminum Electrolytic Capacitors MAL203026229E3-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203026229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203026229E3
Capacitors - Aluminum Electrolytic Capacitors MAL203026229E3
CAP ALUM 22UF 25V AXIAL

CAP ALUM 22UF 25V AXIAL

Supplier's Site
Capacitor,22Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C0203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C0203
Capacitor,22Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C0203
Capacitor,22uF,25VDC ,10-% Tol,50+% Tol

Capacitor,22uF,25VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203026229E3-ND MAL203026229E3 97C0203
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,22Uf,25Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details