Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203128101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203128101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203128101E3-ND
Aluminum Electrolytic Capacitors MAL203128101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203128101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203128101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203128101E3
CAP ALUM 100UF 63V AXIAL

CAP ALUM 100UF 63V AXIAL

Supplier's Site
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C0279 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C0279
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C0279
Capacitor,100uF,63VD C,10-% Tol,50+% Tol

Capacitor,100uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203128101E3-ND MAL203128101E3 97C0279
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details