Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204246159E3

Description
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204246159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204246159E3-ND
Aluminum Electrolytic Capacitors MAL204246159E3-ND
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C

15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
15 400V 15X30Mm 85 15000H Vishay - 97C1031 - Newark, An Avnet Company
Chicago, IL, United States
15 400V 15X30Mm 85 15000H Vishay
97C1031
15 400V 15X30Mm 85 15000H Vishay 97C1031
15 400V 15x30mm 85 15000h

15 400V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204246159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204246159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204246159E3
CAP ALUM 15UF 400V AXIAL

CAP ALUM 15UF 400V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204246159E3-ND 97C1031 MAL204246159E3
Product Name Aluminum Electrolytic Capacitors 15 400V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details