The Aluminum Electrolytic Capacitor MAL202125681E3 from Lingto Electronic Limited features a capacitance of 680 µF with a tolerance of ±20% and a rated voltage of 16V. It is designed for axial mounting and is suitable for general-purpose applications including industrial, automotive, and audio-video systems. The capacitor operates effectively within a temperature range of -40 °C to +85 °C and has a useful life of 2500 hours at 85 °C. It is characterized by its miniaturized size, making it ideal for low mounting height boards and portable equipment. The product is also charge and discharge proof, enhancing its reliability in various applications.
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm @ 100Hz 2500 Hrs @ 85°C
CAP ALUM 680UF 20% 16V AXIAL
CAP ALUM 680UF 20% 16V AXIAL
Capacitor,680uF,16VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202125681E3TR-ND | MAL202125681E3 | MAL202125681E3 | 97C0102 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,680Uf,16Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF |