Vishay Intertechnology, Inc. Automotive 1000uF 25V 0.22 Ohm Capacitor MAL202126102E3

Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.22 Ohm 840mA 8000h 85°C Automotive T/R Product overview: MAL202126102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.22 Ohm 840mA 8000h 85°C Automotive T/R Product overview: MAL202126102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1000uF 25V 0.22 Ohm Capacitor
58-MAL202126102E3
Automotive 1000uF 25V 0.22 Ohm Capacitor 58-MAL202126102E3
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.22 Ohm 840mA 8000h 85°C Automotive T/R Product overview: MAL202126102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.22 Ohm 840mA 8000h 85°C Automotive T/R Product overview: MAL202126102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202126102E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126102E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202126102E3TR-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 8000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202126102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202126102E3CT-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 8000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803275
Aluminium Capacitors 2803275
Vishay MAL202126102E3 Capacitor

Vishay MAL202126102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803274
Aluminium Capacitors 2803274
Aluminium Capacitor Axial 1000uF 25V 20%

Aluminium Capacitor Axial 1000uF 25V 20%

Supplier's Site
Aluminium Capacitors - 2803275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803275P
Aluminium Capacitors 2803275P
Aluminium Capacitor Axial 1000uF 25V 20%

Aluminium Capacitor Axial 1000uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202126102E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202126102E3
Aluminum Electrolytic Capacitors MAL202126102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site Datasheet
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C0105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C0105
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C0105
Capacitor,1000uF,25V DC,20-% Tol,20+% Tol

Capacitor,1000uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay - 64AJ4515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay
64AJ4515
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay 64AJ4515
CAP, 1000UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1000UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202126102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202126102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202126102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202126102E3 56-MAL202126102E3TR-ND 2803275 2803274 MAL202126102E3 97C0105 64AJ4515 MAL202126102E3
Product Name Automotive 1000uF 25V 0.22 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E9 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details