40V 2200uF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202117222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 2200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 40V, 2200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117222E3 can be used for catalog matching and distributor lookup.
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 118mOhm 8000 Hrs @ 85°C
021 ASM Al Electrolytic Cap,40V,2200uF
CAP ALUM 2200UF 20% 40V AXIAL
CAP ALUM 2200UF 20% 40V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF, 40V, 20%, 18X30 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 40V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202117222E3 | 4058PHBK-ND | 1084992 | MAL202117222E3 | MAL202117222E3 | 45350160 | 18C4453 |
| Product Name | Through-Hole 40V 2200uF Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 2200Uf, 40V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |