Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203129109E3

Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203129109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203129109E3-ND
Aluminum Electrolytic Capacitors MAL203129109E3-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203129109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203129109E3
Capacitors - Aluminum Electrolytic Capacitors MAL203129109E3
CAP ALUM 10UF 100V AXIAL

CAP ALUM 10UF 100V AXIAL

Supplier's Site
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0282
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0282
Capacitor,10uF,100VD C,10-% Tol,50+% Tol

Capacitor,10uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203129109E3-ND MAL203129109E3 97C0282
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details