Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202127681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 297mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 297mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202127681E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127681E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202127681E3TR-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 297mOhm @ 100Hz 8000 Hrs @ 85°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 297mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202127681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202127681E3
Capacitors - Aluminum Electrolytic Capacitors MAL202127681E3
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202127681E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202127681E3
Aluminum Electrolytic Capacitors MAL202127681E3
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site Datasheet
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C0123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C0123
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C0123
Capacitor,680uF,40VD C,20-% Tol,20+% Tol

Capacitor,680uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202127681E3TR-ND MAL202127681E3 MAL202127681E3 97C0123
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details