Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203027339E3

Description
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203027339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203027339E3-ND
Aluminum Electrolytic Capacitors MAL203027339E3-ND
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C

33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203027339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203027339E3
Capacitors - Aluminum Electrolytic Capacitors MAL203027339E3
CAP ALUM 33UF 40V AXIAL

CAP ALUM 33UF 40V AXIAL

Supplier's Site
Capacitor,33Uf,40Vdc,10-% Tol,50+% Tol Vishay - 97C0209 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,40Vdc,10-% Tol,50+% Tol Vishay
97C0209
Capacitor,33Uf,40Vdc,10-% Tol,50+% Tol Vishay 97C0209
Capacitor,33uF,40VDC ,10-% Tol,50+% Tol

Capacitor,33uF,40VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203027339E3-ND MAL203027339E3 97C0209
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,33Uf,40Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details