Vishay Intertechnology, Inc. Aluminium Capacitors MAL202118471E3

Description
021ASM min axial Al elect cap,470uF 63V
Request a Quote Datasheet
Description
021ASM min axial Al elect cap,470uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245284
Aluminium Capacitors 3245284
021ASM min axial Al elect cap,470uF 63V

021ASM min axial Al elect cap,470uF 63V

Supplier's Site
Aluminium Capacitors - 3245284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245284P
Aluminium Capacitors 3245284P
021ASM min axial Al elect cap,470uF 63V

021ASM min axial Al elect cap,470uF 63V

Supplier's Site
Singapore, Singapore
Through-Hole 63V 470uF Capacitor
58-MAL202118471E3
Through-Hole 63V 470uF Capacitor 58-MAL202118471E3
63V 470uF Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202118471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118471E3 can be used for catalog matching and distributor lookup.

63V 470uF Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202118471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4079PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4079PHBK-ND
Aluminum Electrolytic Capacitors 4079PHBK-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm 8000 Hrs @ 85°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202118471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202118471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202118471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay - 18C4459 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay
18C4459
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay 18C4459
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6599 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6599
Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6599
Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 37156288 - Radwell International
Willingboro, NJ, United States
Capacitor
37156288
Capacitor 37156288
CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245284 3245284P 58-MAL202118471E3 4079PHBK-ND MAL202118471E3 18C4459 98K6599 37156288
Product Name Aluminium Capacitors Aluminium Capacitors Through-Hole 63V 470uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details