Vishay MAL202138109E3 Capacitor
021ASM min axial Al elect cap,10uF 63V
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C
63V 10uF Aluminum Electrolytic Capacitor, Axial, Through Hole, 85C Product overview: MAL202138109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138109E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 10 - F, - 20%, 63 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 10UF 20% 63V AXIAL
ALUMINIUM ELECTROLYTIC CAPACITOR, 021 ASM SERIES, 10 - F, - 20%, 63 V, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Features:
CAP ALUM 10UF 20% 63V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3245234 | 3245234P | 4066PHCT-ND | 58-MAL202138109E3 | 95C1177 | 98K6614 | MAL202138109E3 | 55529456 | 70122963 | MAL202138109E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Through-Hole 63V 10uF Capacitor | Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 10 F, 20%, 63 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |