Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202129221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202129221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202129221E3CT-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129221E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129221E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129221E3TR-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 220uF 100V 0.61 Ohm Capacitor
58-MAL202129221E3
Automotive 220uF 100V 0.61 Ohm Capacitor 58-MAL202129221E3
Cap Aluminum Lytic 220uF 100V 20% (12.5 X 30mm) Axial 0.61 Ohm 560mA 8000h 85°C Automotive T/R Product overview: MAL202129221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 100V 20% (12.5 X 30mm) Axial 0.61 Ohm 560mA 8000h 85°C Automotive T/R Product overview: MAL202129221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C0146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C0146
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C0146
Capacitor,220uF,100V DC,20-% Tol,20+% Tol

Capacitor,220uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202129221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129221E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129221E3
CAP ALUM 220UF 20% 100V AXIAL

CAP ALUM 220UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202129221E3CT-ND 58-MAL202129221E3 97C0146 MAL202129221E3
Product Name Aluminum Electrolytic Capacitors Automotive 220uF 100V 0.61 Ohm Capacitor Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 2.20E8 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details