2.2uF 100V 20% Axial Al Electrolytic Cap, 58R ESR Product overview: MAL202139228E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139228E3 can be used for catalog matching and distributor lookup.
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm 2500 Hrs @ 85°C
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 100V, 20%, AXIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 2.2UF, 100V, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202139228E3 | 4085PHTB-ND | 95C1189 | MAL202139228E3 | 55529498 |
| Product Name | 2.2uF 100V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2.2Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |