Cap Aluminum Lytic 4.7uF 63V 20% (4.5 X 10mm) Axial 31 Ohm 31mA 2500h 85°C Automotive T/R Product overview: MAL202128478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 63V, 31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 63V, 31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128478E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Axial 4.7uF 63V 20%
Aluminium Capacitors Axial 4.7uF 63V 20%
Vishay MAL202128478E3 Capacitor
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 31Ohm @ 100Hz 2500 Hrs @ 85°C
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 31Ohm @ 100Hz 2500 Hrs @ 85°C
CAP, 4.7UF, 63V, ALU ELEC, AXIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2500 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP, 4.7UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 4.7UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202128478E3 | 2803304 | 2803305 | 56-MAL202128478E3TR-ND | 72AC4833 | 69AH0789 | MAL202128478E3 |
| Product Name | Automotive 4.7uF 63V 31 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 4.7Uf, 63V, Alu Elec, Axial; Capacitance Vishay | Cap, 4.7Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.70E6 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |