Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202128108E3

Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202128108E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128108E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128108E3TR-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202128108E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128108E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202128108E3CT-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803294
Aluminium Capacitors 2803294
Aluminium Capacitors Axial 1uF 63V 20%

Aluminium Capacitors Axial 1uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803295P
Aluminium Capacitors 2803295P
Aluminium Capacitors Axial 1uF 63V 20%

Aluminium Capacitors Axial 1uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803295
Aluminium Capacitors 2803295
Vishay MAL202128108E3 Capacitor

Vishay MAL202128108E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive 1uF 63V 150 Ohm Capacitor
58-MAL202128108E3
Automotive 1uF 63V 150 Ohm Capacitor 58-MAL202128108E3
Cap Aluminum Lytic 1uF 63V 20% (4.5 X 10mm) Axial 150 Ohm 12mA 2500h 85°C Automotive T/R Product overview: MAL202128108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V, 150 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, 150 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128108E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1uF 63V 20% (4.5 X 10mm) Axial 150 Ohm 12mA 2500h 85°C Automotive T/R Product overview: MAL202128108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V, 150 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, 150 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128108E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202128108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128108E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128108E3
CAP ALUM 1UF 20% 63V AXIAL

CAP ALUM 1UF 20% 63V AXIAL

Supplier's Site
Cap, 1Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
69AH0786
Cap, 1Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay 69AH0786
CAP, 1UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202128108E3TR-ND 2803294 2803295 58-MAL202128108E3 MAL202128108E3 69AH0786
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Automotive 1uF 63V 150 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1.00E6 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details