1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 85°C
1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 190mOhm @ 100Hz 8000 Hrs @ 85°C
Aluminium Capacitor Axial 1000uF 40V 20%
Aluminium Capacitor Axial 1000uF 40V 20%
Vishay MAL202127102E3 Capacitor
CAP ALUM 1000UF 20% 40V AXIAL
CAPACITOR, 1000F, 40V, 20%, CAPACITANCE:1000F, VOLTAGE RATING:40V, PRODUCT RANGE:021 ASM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:-, HEIGHT:30MM, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 1000µF, 40V, 20%; Capacitance:1000µF; Voltage Rating:40V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:12.5mm; Lead Spacing:-; Height:30mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 1000UF 20% 40V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202127102E3CT-ND | 2803282 | 2803283 | MAL202127102E3 | 112068317 | 57AC2429 | MAL202127102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap, 1000Μf, 40V, 20%; Capacitance Vishay | Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1.00E9 microF | 1000 microF | 1000 microF |