Vishay Precision Group 100uF 10V 100mA Capacitor MAL202134101E3

Description
100uF 10V 20% Axial Al Lytic Cap, 3.2R ESR, 100mA Ripple Product overview: MAL202134101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V 20% Axial Al Lytic Cap, 3.2R ESR, 100mA Ripple Product overview: MAL202134101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 10V 100mA Capacitor
58-MAL202134101E3
100uF 10V 100mA Capacitor 58-MAL202134101E3
100uF 10V 20% Axial Al Lytic Cap, 3.2R ESR, 100mA Ripple Product overview: MAL202134101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134101E3 can be used for catalog matching and distributor lookup.

100uF 10V 20% Axial Al Lytic Cap, 3.2R ESR, 100mA Ripple Product overview: MAL202134101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1209198-MAL202134101E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1209198-MAL202134101E3
Capacitors - Aluminum Electrolytic Capacitors 1209198-MAL202134101E3
Win Source Part Number: 1209198-MAL202134101 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 021 ASM Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Impedance: 2 Ohms ESR (Equivalent Series Resistance): 3.2Ohm Lifetime @ Temp.: 2500 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" Dia x 0.394" L (4.50mm x 10.00mm) Alternative Parts (Cross-Reference): 2222-021-34101; 222202134101; MAL202134101E3.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4003PHCT-NDR,4003PHT B,222202134101,2222 021 34101,4003PHCT,4003P HTB-NDR Ripple Current @ High Frequency: 120 mA @ 10 kHz

Win Source Part Number: 1209198-MAL202134101E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 021 ASM
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Impedance: 2 Ohms
ESR (Equivalent Series Resistance): 3.2Ohm
Lifetime @ Temp.: 2500 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" Dia x 0.394" L (4.50mm x 10.00mm)
Alternative Parts (Cross-Reference): 2222-021-34101; 222202134101; MAL202134101E3.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4003PHCT-NDR,4003PHTB,222202134101,2222 021 34101,4003PHCT,4003PHTB-NDR
Ripple Current @ High Frequency: 120 mA @ 10 kHz

Buy Now Datasheet
Aluminium Capacitors - 3245076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245076
Aluminium Capacitors 3245076
021ASM min axial Al elect cap,100uF10V

021ASM min axial Al elect cap,100uF10V

Supplier's Site
Aluminium Capacitors - 3245076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245076P
Aluminium Capacitors 3245076P
021ASM min axial Al elect cap,100uF10V

021ASM min axial Al elect cap,100uF10V

Supplier's Site
Aluminum Electrolytic Capacitors - 4003PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4003PHTB-ND
Aluminum Electrolytic Capacitors 4003PHTB-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm 2500 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4003PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4003PHCT-ND
Aluminum Electrolytic Capacitors 4003PHCT-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm 2500 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 10V - 70122965 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 10V
70122965
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 10V 70122965
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1154 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial; Capacitance Vishay
95C1154
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial; Capacitance Vishay 95C1154
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 10V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 10V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7793 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
27X7793
Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 27X7793
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 10 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay - 82X7264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 10 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay
82X7264
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 10 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay 82X7264
Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 10 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 10 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202134101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202134101E3
Capacitors - Aluminum Electrolytic Capacitors MAL202134101E3
CAP ALUM 100UF 20% 10V AXIAL

CAP ALUM 100UF 20% 10V AXIAL

Supplier's Site
Capacitor - 45350176 - Radwell International
Willingboro, NJ, United States
Capacitor
45350176
Capacitor 45350176
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 10V, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 10V, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202134101E3 1209198-MAL202134101E3 3245076 3245076P 4003PHTB-ND 70122965 95C1154 82X7264 MAL202134101E3 45350176
Product Name 100uF 10V 100mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 10V Aluminum Electrolytic Capacitor 100Uf, 10V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 10 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers