Vishay Intertechnology, Inc. 1000UF 10V Capacitor MAL202124102E3

Description
CAP ALUM 1000UF 20% 10V AXIAL Product overview: MAL202124102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1000UF 20% 10V AXIAL Product overview: MAL202124102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000UF 10V Capacitor
58-MAL202124102E3
1000UF 10V Capacitor 58-MAL202124102E3
CAP ALUM 1000UF 20% 10V AXIAL Product overview: MAL202124102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124102E3 can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 10V AXIAL Product overview: MAL202124102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124102E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124102E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124102E3TR-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2500 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202124102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202124102E3CT-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2500 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202124102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124102E3
CAP ALUM 1000UF 20% 10V AXIAL

CAP ALUM 1000UF 20% 10V AXIAL

Supplier's Site
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0085
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0085
Capacitor,1000uF,10V DC,20-% Tol,20+% Tol

Capacitor,1000uF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202124102E3 56-MAL202124102E3TR-ND MAL202124102E3 97C0085
Product Name 1000UF 10V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details