Vishay Precision Group Through-Hole 220uF 25V Capacitor MAL202136221E3

Description
220uF 25V Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202136221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 25V Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202136221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 220uF 25V Capacitor
58-MAL202136221E3
Through-Hole 220uF 25V Capacitor 58-MAL202136221E3
220uF 25V Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202136221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136221E3 can be used for catalog matching and distributor lookup.

220uF 25V Axial Aluminum Electrolytic Capacitor, Through Hole Product overview: MAL202136221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4035PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4035PHTB-ND
Aluminum Electrolytic Capacitors 4035PHTB-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4035PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4035PHCT-ND
Aluminum Electrolytic Capacitors 4035PHCT-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 3245183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245183
Aluminium Capacitors 3245183
Vishay MAL202136221E3 Capacitor

Vishay MAL202136221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 3245183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245183P
Aluminium Capacitors 3245183P
021ASM min axial Al elect cap,220uF 25V

021ASM min axial Al elect cap,220uF 25V

Supplier's Site
Capacitor - 55529422 - Radwell International
Willingboro, NJ, United States
Capacitor
55529422
Capacitor 55529422
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL, CAPACITANCE:220F, VOLTAGE RATING:25V, PRODUCT RANGE:021 ASM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:6.5MM, LEAD SPACING:-, HEIGHT:18MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL, CAPACITANCE:220F, VOLTAGE RATING:25V, PRODUCT RANGE:021 ASM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:6.5MM, LEAD SPACING:-, HEIGHT:18MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay - 97C7966 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay
97C7966
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay 97C7966
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202136221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202136221E3
Capacitors - Aluminum Electrolytic Capacitors MAL202136221E3
CAP ALUM 220UF 20% 25V AXIAL

CAP ALUM 220UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202136221E3 4035PHTB-ND 3245183 3245183P 55529422 97C7966 MAL202136221E3
Product Name Through-Hole 220uF 25V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details