Vishay Intertechnology, Inc. Aluminium Capacitors MAL202137101E3

Description
Vishay MAL202137101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL202137101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803320
Aluminium Capacitors 2803320
Vishay MAL202137101E3 Capacitor

Vishay MAL202137101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803321
Aluminium Capacitors 2803321
Aluminium Capacitors Axial 100uF 40V 20%

Aluminium Capacitors Axial 100uF 40V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4049PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4049PHTB-ND
Aluminum Electrolytic Capacitors 4049PHTB-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4049PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4049PHCT-ND
Aluminum Electrolytic Capacitors 4049PHCT-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202137101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202137101E3
Capacitors - Aluminum Electrolytic Capacitors MAL202137101E3
CAP ALUM 100UF 20% 40V AXIAL

CAP ALUM 100UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay - 95C1170 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay
95C1170
Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay 95C1170
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 40V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 40V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 40 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6609 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 40 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6609
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 40 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6609
Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 40 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 40 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 49504134 - Radwell International
Willingboro, NJ, United States
Capacitor
49504134
Capacitor 49504134
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 40V, 20%, 6.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 40V, 20%, 6.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803320 2803321 4049PHTB-ND MAL202137101E3 95C1170 98K6609 49504134
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 40 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details