Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202126331E3

Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202126331E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126331E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202126331E3TR-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C0110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C0110
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C0110
Capacitor,330uF,25VD C,20-% Tol,20+% Tol

Capacitor,330uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202126331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202126331E3
Capacitors - Aluminum Electrolytic Capacitors MAL202126331E3
CAP ALUM 330UF 20% 25V AXIAL

CAP ALUM 330UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202126331E3TR-ND 97C0110 MAL202126331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers