Vishay Precision Group Aluminium Capacitors MAL202129478E3

Description
021ASM min axial Al elect cap,4.7uF 100V
Request a Quote Datasheet
Description
021ASM min axial Al elect cap,4.7uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245335
Aluminium Capacitors 3245335
021ASM min axial Al elect cap,4.7uF 100V

021ASM min axial Al elect cap,4.7uF 100V

Supplier's Site
Aluminium Capacitors - 3245335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245335P
Aluminium Capacitors 3245335P
021ASM min axial Al elect cap,4.7uF 100V

021ASM min axial Al elect cap,4.7uF 100V

Supplier's Site
Singapore, Singapore
4.7UF 100V Capacitor
58-MAL202129478E3
4.7UF 100V Capacitor 58-MAL202129478E3
CAP ALUM 4.7UF 20% 100V AXIAL Product overview: MAL202129478E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129478E3 can be used for catalog matching and distributor lookup.

CAP ALUM 4.7UF 20% 100V AXIAL Product overview: MAL202129478E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129478E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129478E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129478E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129478E3TR-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm @ 100Hz 2500 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202129478E3CT-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm @ 100Hz 2500 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 27Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Cap, 4.7Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay
69AH0792
Cap, 4.7Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay 69AH0792
CAP, 4.7UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129478E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129478E3
CAP ALUM 4.7UF 20% 100V AXIAL

CAP ALUM 4.7UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245335 3245335P 58-MAL202129478E3 56-MAL202129478E3TR-ND 69AH0792 MAL202129478E3
Product Name Aluminium Capacitors Aluminium Capacitors 4.7UF 100V Capacitor Aluminum Electrolytic Capacitors Cap, 4.7Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers