The Vishay aluminum electrolytic capacitor has a capacitance of 1000 µF and a rated voltage of 6.3 V with a tolerance of ±20%. It features an axial lead configuration and is designed for general-purpose applications, including industrial and automotive uses. The capacitor is polarized and has a useful life of 2500 hours at 85 °C. It is suitable for applications requiring compact size and low mass, making it ideal for portable and mobile equipment. The product is RoHS compliant and comes in a full reel packaging format, facilitating automated insertion. The capacitor operates within a temperature range of -40 °C to +85 °C and is designed to withstand vibrations and shocks.
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm 2500 Hrs @ 85°C
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm 2500 Hrs @ 85°C
Cap Aluminum Lytic 1000uF 6.3V 20% (8 X 18mm) Axial 0.4 Ohm 440mA 2500h 85°C Automotive Ammo Product overview: MAL202133102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 6.3V, 0.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202133102E3 can be used for catalog matching and distributor lookup.
CAPACITOR ALUM ELEC 1000UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202133102E3TB-ND | 58-MAL202133102E3 | 95C1152 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 1000uF 6.3V 0.4 Ohm Capacitor | Capacitor Alum Elec 1000Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay |
| Applications | General Purpose | ||
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |