4.7mF 40V Axial Al Electrolytic Capacitor, 72mR ESR Product overview: MAL202117472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117472E3 can be used for catalog matching and distributor lookup.
021 ASM Al Electrolytic Cap,40V,4700uF
4700µF 40V Aluminum Electrolytic Capacitors Axial, Can 72mOhm 8000 Hrs @ 85°C
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 4700UF, 40V, 21X38 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 4700UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202117472E3 | 1085002 | 4060PHBK-ND | 32435286 | MAL202117472E3 | 18C4455 |
| Product Name | 40V Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |