Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202125689E3

Description
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202125689E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202125689E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202125689E3TR-ND
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C

68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202125689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202125689E3
Capacitors - Aluminum Electrolytic Capacitors MAL202125689E3
CAP ALUM 68UF 20% 16V AXIAL

CAP ALUM 68UF 20% 16V AXIAL

Supplier's Site
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C0103 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C0103
Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C0103
Capacitor,68uF,16VDC ,20-% Tol,20+% Tol

Capacitor,68uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202125689E3TR-ND MAL202125689E3 97C0103
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details